TE Connectivity Connector, Housing, Receptacle, 8 Position, 1Row; Product Range Te Connectivity 1969442-8

Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 8 Position, 1Row; Product Range Te Connectivity - 27W9957 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 8 Position, 1Row; Product Range Te Connectivity
27W9957
Connector, Housing, Receptacle, 8 Position, 1Row; Product Range Te Connectivity 27W9957
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9957
Product Name Connector, Housing, Receptacle, 8 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details