TE Connectivity Connector, Housing, Receptacle, 5 Position, 1Row; Product Range Te Connectivity 1969442-5

Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 5 Position, 1Row; Product Range Te Connectivity - 27W9954 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 5 Position, 1Row; Product Range Te Connectivity
27W9954
Connector, Housing, Receptacle, 5 Position, 1Row; Product Range Te Connectivity 27W9954
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 5Pos, 2.5Mm Rohs Compliant Te Connectivity - 74AJ8604 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.5Mm Rohs Compliant Te Connectivity
74AJ8604
Connector Housing, Rcpt, 5Pos, 2.5Mm Rohs Compliant Te Connectivity 74AJ8604
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 5POS, 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9954
Product Name Connector, Housing, Receptacle, 5 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details