TE Connectivity Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Te Connectivity 1969442-4

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Te Connectivity - 27W9953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Te Connectivity
27W9953
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Te Connectivity 27W9953
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 4Pos, 1Rows, 2.5Mm Rohs Compliant Te Connectivity - 70AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Rows, 2.5Mm Rohs Compliant Te Connectivity
70AH7243
Connector, Rcpt, 4Pos, 1Rows, 2.5Mm Rohs Compliant Te Connectivity 70AH7243
CONNECTOR, RCPT, 4POS, 1ROWS, 2.5MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 4POS, 1ROWS, 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9953
Product Name Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details