TE Connectivity Wtb Housing, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Te Connectivity 1969442-3

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Economy Power Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Economy Power Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Te Connectivity - 47X2545 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Te Connectivity
47X2545
Wtb Housing, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Te Connectivity 47X2545
WTB HOUSING, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Economy Power Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Economy Power Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:Economy Power Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47X2545
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details