TE Connectivity Rcpt Housing, 2Pos, Nylon, Natural; Product Range Te Connectivity 1969442-2

Description
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series 2110989 Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series 2110989 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Te Connectivity - 98X0836 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Te Connectivity
98X0836
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Te Connectivity 98X0836
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series 2110989 Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series 2110989 Socket Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2Ways Rohs Compliant Te Connectivity - 70AH0041 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Ways Rohs Compliant Te Connectivity
70AH0041
Connector Housing, Rcpt, 2Ways Rohs Compliant Te Connectivity 70AH0041
CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98X0836
Product Name Rcpt Housing, 2Pos, Nylon, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details