Body Features Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 50
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 36.09 MM [1.421 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.2 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 50
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 36.09 MM [1.421 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.2 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated
Body Features Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 50
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 36.09 MM [1.421 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.2 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated
Body Features
Splice Features : Serrated
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Number of Serrations : 50
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Terminal Plating Material : Nickel
Terminal Plating Thickness (MICIN) : 300
Dimensions
Barrel Inside Diameter : 11.28 MM [.444 INCH ]
Product Length : 36.09 MM [1.421 INCH ]
Terminal Material Thickness : 1.78 MM [.07 INCH ]
Wire Size (MMSQ) : 42.2 - 60
Wire Size (AWG) : 1/0
Wire Size (CMA) : 83700 - 119500
Industry Standards
Government Qualified Splice : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 50
Product Type Features
Compatible With Discrete Wire Type : Solid, Stranded
Sealable : No
Splice Accessory Type : Splice
Splice Type : Butt Splice
Wire Insulation Support Retention Type : Non-Insulation Support