Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.15 MM [.439 INCH ] Product Length : 48.97 MM [1.928 INCH ] Stud Diameter : 8.33 MM [.327 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.15 MM [.439 INCH ] Product Length : 48.97 MM [1.928 INCH ] Stud Diameter : 8.33 MM [.327 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.15 MM [.439 INCH ] Product Length : 48.97 MM [1.928 INCH ] Stud Diameter : 8.33 MM [.327 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 11.15 MM [.439 INCH ]
Product Length : 48.97 MM [1.928 INCH ]
Stud Diameter : 8.33 MM [.327 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : 53.5
Wire Size (AWG) : 1/0
Wire Size (CMA) : 83700 - 119500
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Nickel
Compatible With Wire Plating Material : Nickel
Packaging Features
Packaging Method : Box
Packaging Quantity : 50
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M8, 5/16
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]