TE Connectivity Splices 1958392-1

Description
Body Features Color Features : Red Stripes Insulation Material : PVC Insulation Sleeve Material : PVC Plating Material : Tin Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Accepts Insulation Diameter Range : 3.05 MM  [.17 INCH ] Overall Product Length : 22.23 MM  [.875 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method : Crimp Usage Conditions High Temperature Rating : 105 DEGC  [221 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Color Features : Red Stripes Insulation Material : PVC Insulation Sleeve Material : PVC Plating Material : Tin Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Accepts Insulation Diameter Range : 3.05 MM  [.17 INCH ] Overall Product Length : 22.23 MM  [.875 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method : Crimp Usage Conditions High Temperature Rating : 105 DEGC  [221 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1958392-1 - TE Connectivity
Berwyn, PA, United States
Splices
1958392-1
Splices 1958392-1
Body Features Color Features : Red Stripes Insulation Material : PVC Insulation Sleeve Material : PVC Plating Material : Tin Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Accepts Insulation Diameter Range : 3.05 MM  [.17 INCH ] Overall Product Length : 22.23 MM  [.875 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method : Crimp Usage Conditions High Temperature Rating : 105 DEGC  [221 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Color Features : Red Stripes
  • Insulation Material : PVC
  • Insulation Sleeve Material : PVC
  • Plating Material : Tin
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICM) : 2.54

Dimensions


  • Accepts Insulation Diameter Range : 3.05 MM  [.17 INCH ]
  • Overall Product Length : 22.23 MM  [.875 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260
  • Wire Size (KCMIL) : .51 - 3.26

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Barrel Style : Standard
  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • High Temperature Rating : 105 DEGC  [221 DEGF ]
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958392-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details