TE Connectivity Ring Terminals & Spade Terminals 1958165-1

Description
Body Features Insulation Sleeve Color : Red Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Accepts Insulation Diameter Range : 9.65 MM  [.38 INCH ] Barrel Inside Diameter : 9.65 MM  [.38 INCH ] Overall Product Length : 36.67 MM  [1.562 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Red Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Accepts Insulation Diameter Range : 9.65 MM  [.38 INCH ] Barrel Inside Diameter : 9.65 MM  [.38 INCH ] Overall Product Length : 36.67 MM  [1.562 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1958165-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1958165-1
Ring Terminals & Spade Terminals 1958165-1
Body Features Insulation Sleeve Color : Red Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Accepts Insulation Diameter Range : 9.65 MM  [.38 INCH ] Barrel Inside Diameter : 9.65 MM  [.38 INCH ] Overall Product Length : 36.67 MM  [1.562 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]

Body Features


  • Insulation Sleeve Color : Red

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter (Max) : 9.65 MM  [.38 INCH ]
  • Accepts Insulation Diameter Range : 9.65 MM  [.38 INCH ]
  • Barrel Inside Diameter : 9.65 MM  [.38 INCH ]
  • Overall Product Length : 36.67 MM  [1.562 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.54
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958165-1
Product Name Ring Terminals & Spade Terminals
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details