TE Connectivity Epoxy Adhesives 195133-000

Description
Body Features Color (Cured) : Black Color (Supplied) : Black Material Systems Code : 300 Other Curing Method : 150 °C for 50 min Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200
Request a Quote Datasheet
Description
Body Features Color (Cured) : Black Color (Supplied) : Black Material Systems Code : 300 Other Curing Method : 150 °C for 50 min Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Adhesives - 195133-000 - TE Connectivity
Berwyn, PA, United States
Epoxy Adhesives
195133-000
Epoxy Adhesives 195133-000
Body Features Color (Cured) : Black Color (Supplied) : Black Material Systems Code : 300 Other Curing Method : 150 °C for 50 min Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200

Body Features


  • Color (Cured) : Black
  • Color (Supplied) : Black
  • Material Systems Code : 300

Other


  • Curing Method : 150 °C for 50 min

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Adhesives
Product Number 195133-000
Product Name Epoxy Adhesives
Unlock Full Specs
to access all available technical data

Similar Products