TE Connectivity Plug & Socket Connector, Receptacle, 43 Position; Product Range Amp Te Connectivity 194243-1

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 43 POSITION; Product Range:AMPOWER Series; Gender:Receptacle; No. of Positions:43Position s; Pitch Spacing:-; For Use With:Ampower Connectors; Connector Type:Plug & Socket RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 43 POSITION; Product Range:AMPOWER Series; Gender:Receptacle; No. of Positions:43Position s; Pitch Spacing:-; For Use With:Ampower Connectors; Connector Type:Plug & Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 43 Position; Product Range Amp Te Connectivity - 91C4142 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 43 Position; Product Range Amp Te Connectivity
91C4142
Plug & Socket Connector, Receptacle, 43 Position; Product Range Amp Te Connectivity 91C4142
PLUG & SOCKET CONNECTOR, RECEPTACLE, 43 POSITION; Product Range:AMPOWER Series; Gender:Receptacle; No. of Positions:43Position s; Pitch Spacing:-; For Use With:Ampower Connectors; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 43 POSITION; Product Range:AMPOWER Series; Gender:Receptacle; No. of Positions:43Positions; Pitch Spacing:-; For Use With:Ampower Connectors; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91C4142
Product Name Plug & Socket Connector, Receptacle, 43 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details