TE Connectivity Power Contacts 194213-1

Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 194212-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 194212-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 194213-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
194213-1
Power Contacts 194213-1
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 194212-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ]
  • Mating Pin Diameter : 1.98 MM  [.078 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 14 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Agency/Standard : CSA, UL
  • CSA File Number : LR 16455
  • CSA Rating : Certified
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL File Number : E28476
  • UL Rating : Recognized
  • VDE Tested : Yes

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : Mates with 194212-1
  • Wire Type : Stranded
  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 194213-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers