TE Connectivity Rectangular Power Connectors 194196-1

Description
Configuration Features Number of Positions : 39 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 8 MM , 6 MM , 10 MM  [.236 INCH , .314 INCH , .393 INCH ] Housing Features Centerline (Pitch) : .16 MM , .31 MM , .24 MM  [.009 INCH , .006 INCH , .012 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 39 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 8 MM , 6 MM , 10 MM  [.236 INCH , .314 INCH , .393 INCH ] Housing Features Centerline (Pitch) : .16 MM , .31 MM , .24 MM  [.009 INCH , .006 INCH , .012 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 194196-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
194196-1
Rectangular Power Connectors 194196-1
Configuration Features Number of Positions : 39 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 8 MM , 6 MM , 10 MM  [.236 INCH , .314 INCH , .393 INCH ] Housing Features Centerline (Pitch) : .16 MM , .31 MM , .24 MM  [.009 INCH , .006 INCH , .012 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 39

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 8 MM , 6 MM , 10 MM  [.236 INCH , .314 INCH , .393 INCH ]

Housing Features


  • Centerline (Pitch) : .16 MM , .31 MM , .24 MM  [.009 INCH , .006 INCH , .012 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 194196-1
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-2367216-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2470351-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512498-3 - TE Connectivity
Specs
Applications Residential
View Details