TE Connectivity Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp Te Connectivity 194189-8

Description
CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Description
CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp Te Connectivity - 73C1732 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp Te Connectivity
73C1732
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp Te Connectivity 73C1732
CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73C1732
Product Name Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 1103004 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details