TE Connectivity Power Contacts 194046-1

Description
Contact Features Contact Base Material : Brass Contact Orientation : Straight Contact Size : 16 Contact Type : Pin Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 24 - 20 Electrical Characteristics Continuous Current Rating (AMP) : 15 Operation/Applicatio n Contact Mating Sequence : Fourth Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Orientation : Straight Contact Size : 16 Contact Type : Pin Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 24 - 20 Electrical Characteristics Continuous Current Rating (AMP) : 15 Operation/Applicatio n Contact Mating Sequence : Fourth Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 194046-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
194046-1
Power Contacts 194046-1
Contact Features Contact Base Material : Brass Contact Orientation : Straight Contact Size : 16 Contact Type : Pin Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 24 - 20 Electrical Characteristics Continuous Current Rating (AMP) : 15 Operation/Applicatio n Contact Mating Sequence : Fourth Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Orientation : Straight
  • Contact Size : 16
  • Contact Type : Pin
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Continuous Current Rating (AMP) : 15

Operation/Application


  • Contact Mating Sequence : Fourth

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 194046-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details