TE Connectivity
Connector Contacts
1939992-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .46 MM [.018 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .46 MM [.018 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .46 MM [.018 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .46 MM [.018 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .38
- Wire Size (AWG) : 28 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
- Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ]
- Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1939992-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details