Body Features Conductor Material : Copper Insulation Material : PE
Configuration Features Number of Conductors : 4 Number of Pairs : 4
Dimensions Conductor Diameter (MM) : .65 Length : 100 M [328.08 FT ] Overall Outside Diameter : 6.5 MM [.26 INCH ] Wire Size (MMSQ) : .325 Wire Size (AWG) : 22
Electrical Characteristics Voltage Rating (VDC) : 24
Product Availability Region : Americas
Product Type Features Cable Type : Industrial Cable Performance Category : Cat 5e Product Classification : Cable - Industrial Product Type : Cable Shielded : Yes Wire/Cable Type : Solid
Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Body Features
- Conductor Material : Copper
- Insulation Material : PE
Configuration Features
- Number of Conductors : 4
- Number of Pairs : 4
Dimensions
- Conductor Diameter (MM) : .65
- Length : 100 M [328.08 FT ]
- Overall Outside Diameter : 6.5 MM [.26 INCH ]
- Wire Size (MMSQ) : .325
- Wire Size (AWG) : 22
Electrical Characteristics
- Voltage Rating (VDC) : 24
Product Availability
Product Type Features
- Cable Type : Industrial Cable
- Performance Category : Cat 5e
- Product Classification : Cable - Industrial
- Product Type : Cable
- Shielded : Yes
- Wire/Cable Type : Solid
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 70