TE Connectivity High Speed I/O Cable Assemblies 193893-E

Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 193893-E - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
193893-E
High Speed I/O Cable Assemblies 193893-E
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 80

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 125

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly (End A) : Socket Housing
  • Cable Assembly (End B) : Socket Housing
  • Cable Style : Ribbon Cable
Buy Now Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - 2684-193893-E-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
2684-193893-E-ND
Flat Flex Jumpers, Cables (FFC, FPC) 2684-193893-E-ND
"80 Position Flat Flex Cable Assembly Receptacle to Receptacle 11.81"" (300.00mm)"

"80 Position Flat Flex Cable Assembly Receptacle to Receptacle 11.81"" (300.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 193893-E 2684-193893-E-ND
Product Name High Speed I/O Cable Assemblies Flat Flex Jumpers, Cables (FFC, FPC)
Product Type Socket Housing
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 105679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers