TE Connectivity High Speed I/O Cable Assemblies 193892-E

Description
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.66 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.66 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 193892-E - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
193892-E
High Speed I/O Cable Assemblies 193892-E
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 80 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.66 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable

Body Features


  • Cable Color : Red
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 80

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 125

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .2 M  [.66 FT ]

Product Type Features


  • Cable Assembly (End A) : Socket Housing
  • Cable Assembly (End B) : Socket Housing
  • Cable Style : Ribbon Cable
Buy Now Datasheet
Rectangular Cable Assemblies - 2684-193892-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
2684-193892-E-ND
Rectangular Cable Assemblies 2684-193892-E-ND
80-PIN, FEMALE ANGLED, 200 MM

80-PIN, FEMALE ANGLED, 200 MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 193892-E 2684-193892-E-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Product Type Socket Housing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details