TE Connectivity Contacts - Multi Purpose 193797-1

Description
CONN SOCKET 10AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 10AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A130906-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A130906-ND
Contacts - Multi Purpose A130906-ND
CONN SOCKET 10AWG SILVER CRIMP

CONN SOCKET 10AWG SILVER CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 193797-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
193797-1
Connectors, Interconnects - Contacts - Multi Purpose 193797-1
Win Source Part Number: 1365051-193797-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK II Package: Bulk Product Status: Active Base Product Number: 193797 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 10 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Contact Material: Copper Alloy

Win Source Part Number: 1365051-193797-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK II
Package: Bulk
Product Status: Active
Base Product Number: 193797
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 10 AWG
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Contact Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A130906-ND 193797-1
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details