TE Connectivity Contact, Crimp, Socket, 10Awg, Crimp; Product Range Amp Te Connectivity 193673-2

Description
CONTACT, CRIMP, SOCKET, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 10Awg, Crimp; Product Range Amp Te Connectivity - 99B6589 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 10Awg, Crimp; Product Range Amp Te Connectivity
99B6589
Contact, Crimp, Socket, 10Awg, Crimp; Product Range Amp Te Connectivity 99B6589
CONTACT, CRIMP, SOCKET, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 10AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99B6589
Product Name Contact, Crimp, Socket, 10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data