TE Connectivity Multicore Cable 1935813001

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .76 Conductor Insulation Diameter (MM) : 1.19 Outside Cable Diameter (MM) : 3.35 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Jacketed, Round Braided Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .76 Conductor Insulation Diameter (MM) : 1.19 Outside Cable Diameter (MM) : 3.35 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Jacketed, Round Braided Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 1935813001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
1935813001
Multicore Cable 1935813001
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .76 Conductor Insulation Diameter (MM) : 1.19 Outside Cable Diameter (MM) : 3.35 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Jacketed, Round Braided Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Shield Material : Tin-Coated Copper
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (MM) : .76
  • Conductor Insulation Diameter (MM) : 1.19
  • Outside Cable Diameter (MM) : 3.35

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Jacketed, Round Braided

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 1935813001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 174671K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-1.50-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details