TE Connectivity Connector Contacts 193534-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 193534-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
193534-1
Connector Contacts 193534-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 3.4 MM  [.13 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 2.08 - 3.3
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 4109 - 6529

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Spring
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 193534-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details