TE Connectivity High Speed Backplane Connectors 1934633-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 12 Number of Pairs : 6 Number of Positions : 216 Number of Rows : 18 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.1 MM  [.083 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 12 Number of Pairs : 6 Number of Positions : 216 Number of Rows : 18 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.1 MM  [.083 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1934633-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1934633-1
High Speed Backplane Connectors 1934633-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 12 Number of Pairs : 6 Number of Positions : 216 Number of Rows : 18 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.1 MM  [.083 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Co-Planar, Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 12
  • Number of Pairs : 6
  • Number of Positions : 216
  • Number of Rows : 18
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 2.1 MM  [.083 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1934633-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934633-1
Board to Board & Mezzanine Connectors 1934633-1
Tinman Orthogonal Recpt 6X12 Assy

Tinman Orthogonal Recpt 6X12 Assy

Buy Now
Backplane Connectors - Specialized - 1934633-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1934633-1
Backplane Connectors - Specialized 1934633-1
CONN RCPT HD 216POS EDGE MNT

CONN RCPT HD 216POS EDGE MNT

Supplier's Site Datasheet
Tinman Orthogonal Recpt 6X12 Assy Amp - Te Connectivity - 25T1528 - Newark, An Avnet Company
Chicago, IL, United States
Tinman Orthogonal Recpt 6X12 Assy Amp - Te Connectivity
25T1528
Tinman Orthogonal Recpt 6X12 Assy Amp - Te Connectivity 25T1528
TINMAN ORTHOGONAL RECPT 6X12 ASSY

TINMAN ORTHOGONAL RECPT 6X12 ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1934633-1 1934633-1 1934633-1 25T1528
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Tinman Orthogonal Recpt 6X12 Assy Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data