TE Connectivity High Speed Backplane Connectors 1934357-1

Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Co-Planar Number of Columns : 10 Number of Pairs : 30 Number of Positions : 90 Number of Rows : 9 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 19.15 MM  [.754 INCH ] Connector Width : 28.8 MM  [1.13 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Co-Planar Number of Columns : 10 Number of Pairs : 30 Number of Positions : 90 Number of Rows : 9 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 19.15 MM  [.754 INCH ] Connector Width : 28.8 MM  [1.13 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1934357-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1934357-1
High Speed Backplane Connectors 1934357-1
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Co-Planar Number of Columns : 10 Number of Pairs : 30 Number of Positions : 90 Number of Rows : 9 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 19.15 MM  [.754 INCH ] Connector Width : 28.8 MM  [1.13 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Phosphor Bronze

Configuration Features


  • Backplane Architecture : Co-Planar
  • Number of Columns : 10
  • Number of Pairs : 30
  • Number of Positions : 90
  • Number of Rows : 9
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 3
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Length : 6 MM  [.236 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ]

Dimensions


  • Connector Height : 16 MM  [.63 INCH ]
  • Connector Length : 19.15 MM  [.754 INCH ]
  • Connector Width : 28.8 MM  [1.13 INCH ]
  • PCB Hole Diameter : .47 MM  [.019 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • End Wall Configuration : Open
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 3

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.087 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1934357-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934357-1
Board to Board & Mezzanine Connectors 1934357-1
Tinman R/A Header Assy 3x10 Open

Tinman R/A Header Assy 3x10 Open

Buy Now
Singapore, Singapore
250V Electronic Connector
407-1934357-1
250V Electronic Connector 407-1934357-1
90 Pos 10 Col 9 Row Right Angle Press-Fit Connector, 10Gbps, 250V Product overview: 1934357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1934357-1 can be used for catalog matching and distributor lookup.

90 Pos 10 Col 9 Row Right Angle Press-Fit Connector, 10Gbps, 250V Product overview: 1934357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1934357-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1934357-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1934357-1
Backplane Connectors - Specialized 1934357-1
CONN HEADER HD 90POS PCB

CONN HEADER HD 90POS PCB

Supplier's Site Datasheet
Tinman R/a Header Assy 3X10 Open Te Connectivity - 83X6675 - Newark, An Avnet Company
Chicago, IL, United States
Tinman R/a Header Assy 3X10 Open Te Connectivity
83X6675
Tinman R/a Header Assy 3X10 Open Te Connectivity 83X6675
TINMAN R/A HEADER ASSY 3X10 OPEN

TINMAN R/A HEADER ASSY 3X10 OPEN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1934357-1 1934357-1 407-1934357-1 1934357-1 83X6675
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors 250V Electronic Connector Backplane Connectors - Specialized Tinman R/a Header Assy 3X10 Open Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount
Voltage Rating 250 volts 250 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data