TE Connectivity Backplane Connector, Header, 80 Position; Product Range Te Connectivity 1934331-1

Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:80Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:80Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 80 Position; Product Range Te Connectivity - 80P3547 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 80 Position; Product Range Te Connectivity
80P3547
Backplane Connector, Header, 80 Position; Product Range Te Connectivity 80P3547
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:80Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:80Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 80P3547
Product Name Backplane Connector, Header, 80 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details