TE Connectivity High Speed Backplane Connectors 1934303-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 12 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 20.2 MM  [.795 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Left Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Left Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 12 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 20.2 MM  [.795 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Left Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Left Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1934303-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1934303-1
High Speed Backplane Connectors 1934303-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 12 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 20.2 MM  [.795 INCH ] PCB Hole Diameter : .47 MM  [.019 INCH ] Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Left Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Backplane Module Type : Left Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 10 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 8
  • Number of Pairs : 32
  • Number of Positions : 96
  • Number of Rows : 12
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 4
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Length : 6 MM  [.236 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ]

Dimensions


  • Connector Height : 11.8 MM  [.465 INCH ]
  • Connector Length : 11.8 MM  [.465 INCH ]
  • Connector Width : 20.2 MM  [.795 INCH ]
  • PCB Hole Diameter : .47 MM  [.019 INCH ]
  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • End Wall Configuration : Left
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Backplane Module Type : Left
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 4

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now Datasheet
Connectors Data & Signal - 1934303-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1934303-1
Connectors Data & Signal 1934303-1
Tin man Header Assy 4x8 Left

Tin man Header Assy 4x8 Left

Buy Now
Board to Board & Mezzanine Connectors - 1934303-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934303-1
Board to Board & Mezzanine Connectors 1934303-1
Tin man Header Assy 4x8 Left

Tin man Header Assy 4x8 Left

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934303-1
Board to Board & Mezzanine Connectors 1934303-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 1934303-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1934303-1
Backplane Connectors - Specialized 1934303-1
CONN HEADER HD 96POS PCB

CONN HEADER HD 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1934303-1 1934303-1 1934303-1 1934303-1
Product Name High Speed Backplane Connectors Connectors Data & Signal Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data