TE Connectivity Backplane Connector, Header, 40 Position; Product Range Te Connectivity 1934271-1

Description
BACKPLANE CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 40 Position; Product Range Te Connectivity - 80P3544 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 40 Position; Product Range Te Connectivity
80P3544
Backplane Connector, Header, 40 Position; Product Range Te Connectivity 80P3544
BACKPLANE CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 80P3544
Product Name Backplane Connector, Header, 40 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2393 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details