TE Connectivity DC Jack Connectors 1932870-1

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932870-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932870-1
DC Jack Connectors 1932870-1
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Automotive Connectors - 1932870-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1932870-1
Automotive Connectors 1932870-1
FBIS-II PLUG ASSY 6 POS, 0.05um Gold

FBIS-II PLUG ASSY 6 POS, 0.05um Gold

Buy Now
Blade Type Power Connector Assemblies - A117908TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117908TR-ND
Blade Type Power Connector Assemblies A117908TR-ND
"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

Buy Now Datasheet
Shenzhen, China
Blade Type Power Connectors
1932870-1
Blade Type Power Connectors 1932870-1
FBIS-II PLUG ASSY 6 POS, 0.05UM

FBIS-II PLUG ASSY 6 POS, 0.05UM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1932870-1 1932870-1 A117908TR-ND 1932870-1
Product Name DC Jack Connectors Automotive Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Automotive Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data