Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Product Type Features
Usage Conditions
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"
CONN RCPT 6POS 3.00MM SMD SLDR
FBIS-II REC ASSY 6 POS, 1.27um Gold
FBIS-II REC ASSY 6 POS, 1.27UM G
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1932869-2 | A117907TR-ND | 1932869-2 | 1932869-2 |
| Product Name | DC Jack Connectors | Blade Type Power Connector Assemblies | Automotive Connectors | Blade Type Power Connectors |
| Connector Type | Board to Board Connector | Receptacle, Female Blade Sockets | Automotive Connector | |
| Mounting | Board Mount | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts |