TE Connectivity DC Jack Connectors 1932869-1

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932869-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932869-1
DC Jack Connectors 1932869-1
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Automotive Connectors - 1932869-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1932869-1
Automotive Connectors 1932869-1
FBIS-II REC ASSY 6 POS, 0.5um Gold

FBIS-II REC ASSY 6 POS, 0.5um Gold

Buy Now
Singapore, Singapore
Electronic Connector
316-1932869-1
Electronic Connector 316-1932869-1
Fbis-Ii Rec Assy 6 Pos, 0.5Um Gold Product overview: 1932869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932869-1 can be used for catalog matching and distributor lookup.

Fbis-Ii Rec Assy 6 Pos, 0.5Um Gold Product overview: 1932869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932869-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A117906TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117906TR-ND
Blade Type Power Connector Assemblies A117906TR-ND
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

"6 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1334352-1932869-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1334352-1932869-1
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1334352-1932869-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334352-1932869-1 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Reel - TR Number of Positions: 6 Pitch: 0.118" (3.00mm) Color: Black Features: Solder Retention Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Copper Alloy Connector Style: Battery Material - Insulation: Liquid Crystal Polymer (LCP) Standard Package: 24,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1932869-1-SI,A11790 6CT,A117906TR Base Product Number: 1932869 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334352-1932869-1
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Reel - TR
Number of Positions: 6
Pitch: 0.118" (3.00mm)
Color: Black
Features: Solder Retention
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Copper Alloy
Connector Style: Battery
Material - Insulation: Liquid Crystal Polymer (LCP)
Standard Package: 24,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1932869-1-SI,A117906CT,A117906TR
Base Product Number: 1932869
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Blade Type Power Connectors - 1932869-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1932869-1
Blade Type Power Connectors 1932869-1
FBIS-II REC ASSY 6 POS, 0.5UM GO

FBIS-II REC ASSY 6 POS, 0.5UM GO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1932869-1 1932869-1 316-1932869-1 A117906TR-ND 1334352-1932869-1 1932869-1
Product Name DC Jack Connectors Automotive Connectors Electronic Connector Blade Type Power Connector Assemblies Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Automotive Connector Receptacle, Female Blade Sockets
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data