TE Connectivity DC Jack Connectors 1932859-1

Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932859-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932859-1
DC Jack Connectors 1932859-1
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A117905CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117905CT-ND
Blade Type Power Connector Assemblies A117905CT-ND
"4 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Surface Mount"

"4 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Surface Mount"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A117905TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117905TR-ND
Blade Type Power Connector Assemblies A117905TR-ND
"4 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Surface Mount"

"4 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Surface Mount"

Buy Now Datasheet
Automotive Connectors - 1932859-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1932859-1
Automotive Connectors 1932859-1
FBIS II PLUG ASSY 4POS FOR MOT

FBIS II PLUG ASSY 4POS FOR MOT

Buy Now
Singapore, Singapore
Electronic Connector
316-1932859-1
Electronic Connector 316-1932859-1
Fbis Ii Plug Assy 4Pos For Mot Product overview: 1932859-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932859-1 can be used for catalog matching and distributor lookup.

Fbis Ii Plug Assy 4Pos For Mot Product overview: 1932859-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932859-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 1932859-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1932859-1
Blade Type Power Connectors 1932859-1
FBIS II PLUG ASSY 4POS FOR MOT

FBIS II PLUG ASSY 4POS FOR MOT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1932859-1 A117905CT-ND 1932859-1 316-1932859-1 1932859-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Automotive Connectors Electronic Connector Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades Automotive Connector
Mounting Board Mount Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data