TE Connectivity USB Connectors 1932788-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Reverse Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Reverse Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1932788-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1932788-1
USB Connectors 1932788-1
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Reverse Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Reverse Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .8 MM  [.031 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB Connectors - 1917911 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1917911
USB Connectors 1917911
TE Connectivity 1932788-1 USB Connector

TE Connectivity 1932788-1 USB Connector

Supplier's Site
USB Connectors - 1917911P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1917911P
USB Connectors 1917911P
TE Connectivity 1932788-1 USB Connector

TE Connectivity 1932788-1 USB Connector

Supplier's Site
USB Connectors - 1917866 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1917866
USB Connectors 1917866
TE Connectivity 1932788-1 USB Connector

TE Connectivity 1932788-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A118088TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118088TR-ND
USB, DVI, HDMI Connector Assemblies A118088TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118088CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118088CT-ND
USB, DVI, HDMI Connector Assemblies A118088CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1932788-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1932788-1
I/O Connectors 1932788-1
MICRO USB, TYPE B, REVERSE

MICRO USB, TYPE B, REVERSE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1932788-1
I/O Connectors 1932788-1
I/O Connectors

I/O Connectors

Buy Now
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity - 27W9982 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
27W9982
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity 27W9982
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity - 72AJ8354 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
72AJ8354
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity 72AJ8354
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1932788-1 1917911 1917911P A118088TR-ND 1932788-1 27W9982
Product Name USB Connectors USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Board Connector USB USB - micro B Micro Connector and Nano Connector; USB
Termination Surface Mount Solder
Mounting Board Mount Surface mount Surface Mount, Right Angle Surface Mount
Current Rating 1.8 amps 0.5 to 1.5 amps
Category USB USB
Unlock Full Specs
to access all available technical data