TE Connectivity Rectangular Connectors - 1932771-1 1932771-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001883-1932771-1 Packaging: Reel - TR Pitch: 0.063" (1.60mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 2 Row Spacing: 0.134" (3.40mm) Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Number of Contacts: 6 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001883-1932771-1 Packaging: Reel - TR Pitch: 0.063" (1.60mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 2 Row Spacing: 0.134" (3.40mm) Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Number of Contacts: 6 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1932771-1 - 1001883-1932771-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1932771-1
1001883-1932771-1
Rectangular Connectors - 1932771-1 1001883-1932771-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001883-1932771-1 Packaging: Reel - TR Pitch: 0.063" (1.60mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 2 Row Spacing: 0.134" (3.40mm) Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Number of Contacts: 6 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001883-1932771-1
Packaging: Reel - TR
Pitch: 0.063" (1.60mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 2
Row Spacing: 0.134" (3.40mm)
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Number of Contacts: 6
Mounting: SMD (SMT)
Material: Copper Alloy
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Spring Loaded - A118087TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A118087TR-ND
Spring Loaded A118087TR-ND
6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-1932771-1
SMD Electronic Connector 316-1932771-1
Conn Board to Board PIN 6 POS 1.6mm Solder ST SMD T/R Product overview: 1932771-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932771-1 can be used for catalog matching and distributor lookup.

Conn Board to Board PIN 6 POS 1.6mm Solder ST SMD T/R Product overview: 1932771-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1932771-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1932771-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1932771-1
Automotive Connectors 1932771-1
6 pins 1.6P 1.65H BtoB connector

6 pins 1.6P 1.65H BtoB connector

Buy Now
6 Pins 1.6P 1.65H Btob Connector Amp - Te Connectivity - 36AC0530 - Newark, An Avnet Company
Chicago, IL, United States
6 Pins 1.6P 1.65H Btob Connector Amp - Te Connectivity
36AC0530
6 Pins 1.6P 1.65H Btob Connector Amp - Te Connectivity 36AC0530
6 pins 1.6P 1.65H BtoB connector

6 pins 1.6P 1.65H BtoB connector

Supplier's Site
6 PINS 1.6P 1.65H BTOB CONNECTOR - 792-1932771-1 - Utmel Electronic Limited
Hong Kong, China
6 PINS 1.6P 1.65H BTOB CONNECTOR
792-1932771-1
6 PINS 1.6P 1.65H BTOB CONNECTOR 792-1932771-1
6 PINS 1.6P 1.65H BTOB CONNECTOR

6 PINS 1.6P 1.65H BTOB CONNECTOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1001883-1932771-1 A118087TR-ND 316-1932771-1 1932771-1 36AC0530 792-1932771-1
Product Name Rectangular Connectors - 1932771-1 Spring Loaded SMD Electronic Connector Automotive Connectors 6 Pins 1.6P 1.65H Btob Connector Amp - Te Connectivity 6 PINS 1.6P 1.65H BTOB CONNECTOR
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Non-Gendered Automotive Connector
Unlock Full Specs
to access all available technical data