TE Connectivity ™ Memory Connectors - PC Card Sockets - 1932770-1 1932770-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001882-1932770-1 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 16μin (0.40μm) Height Above Board: 0.124" (3.15mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001882-1932770-1 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 16μin (0.40μm) Height Above Board: 0.124" (3.15mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 1932770-1 - 1001882-1932770-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1932770-1
1001882-1932770-1
Memory Connectors - PC Card Sockets - 1932770-1 1001882-1932770-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001882-1932770-1 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 16μin (0.40μm) Height Above Board: 0.124" (3.15mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001882-1932770-1
Packaging: Reel - TR
Number of Positions: 10 (8 + 2)
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 16μin (0.40μm)
Height Above Board: 0.124" (3.15mm)
Mounting: Surface Mount, Right Angle
Card Type: microSD
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1001882-1932770-1
Product Name Memory Connectors - PC Card Sockets - 1932770-1
Connector Type Automotive Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10061913-112PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers