TE Connectivity Pluggable IO Connectors & Cages 1932709-2

Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 1932709-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
1932709-2
Pluggable IO Connectors & Cages 1932709-2
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 40
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 1932709-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1932709-2-ND
Pluggable Connector Assemblies 1932709-2-ND
40 (20 x 2) Position PT Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

40 (20 x 2) Position PT Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
1932709-2
I/O Connectors 1932709-2
I/O Connectors

I/O Connectors

Buy Now
Press Fit 2X1 Reduced Profile Amp - Te Connectivity - 75AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Press Fit 2X1 Reduced Profile Amp - Te Connectivity
75AC6198
Press Fit 2X1 Reduced Profile Amp - Te Connectivity 75AC6198
PRESS FIT 2X1 REDUCED PROFILE

PRESS FIT 2X1 REDUCED PROFILE

Supplier's Site
Pluggable Connectors - 1932709-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1932709-2
Pluggable Connectors 1932709-2
CONN PT RCPT W/CAGE 2X1 40POS RA

CONN PT RCPT W/CAGE 2X1 40POS RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1932709-2 1932709-2-ND 1932709-2 75AC6198 1932709-2
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Press Fit 2X1 Reduced Profile Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Current Rating 0.5 amps
Connector Type PT
Unlock Full Specs
to access all available technical data