TE Connectivity DC Jack Connectors 1932677-1

Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932677-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932677-1
DC Jack Connectors 1932677-1
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
Buy Now
Blade Type Power Connector Assemblies - 1932677-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1932677-1-ND
Blade Type Power Connector Assemblies 1932677-1-ND
"8 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Surface Mount, Right Angle"

"8 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 1932677-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1932677-1
Blade Type Power Connectors 1932677-1
2.5BATTERY PLUG ASSY 8POS. OFFSE

2.5BATTERY PLUG ASSY 8POS. OFFSE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1932677-1 1932677-1-ND 1932677-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Unlock Full Specs
to access all available technical data