TE Connectivity ™ Blade Type Power Connectors - 1932372-1 1932372-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 854261-1932372-1 Features: 3 Position Connector Package: Bulk Family Name: 1932372 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854261-1932372-1 Features: 3 Position Connector Package: Bulk Family Name: 1932372 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1932372-1 - 854261-1932372-1 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 1932372-1
854261-1932372-1
Blade Type Power Connectors - 1932372-1 854261-1932372-1
Manufacturer: TE Connectivity Win Source Part Number: 854261-1932372-1 Features: 3 Position Connector Package: Bulk Family Name: 1932372 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000

Manufacturer: TE Connectivity
Win Source Part Number: 854261-1932372-1
Features: 3 Position Connector
Package: Bulk
Family Name: 1932372
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000

Buy Now Datasheet
Electronic Connector - 357-1932372-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
357-1932372-1
Electronic Connector 357-1932372-1
FBIS RECEPTACLE ASSEMBLY, EMBOSS Product overview: 1932372-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-1932372-1 can be used for catalog matching and distributor lookup.

FBIS RECEPTACLE ASSEMBLY, EMBOSS Product overview: 1932372-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-1932372-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 1932372-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1932372-1
Blade Type Power Connectors 1932372-1
FBIS RECEPTACLE ASSEMBLY, EMBOSS

FBIS RECEPTACLE ASSEMBLY, EMBOSS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854261-1932372-1 357-1932372-1 1932372-1
Product Name Blade Type Power Connectors - 1932372-1 Electronic Connector Blade Type Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4420 - Powell Electronics, Inc.
Nicomatic North America
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details