Connectors
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle
USB 3.0 STACKED A RECEPTACLE
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1932355-1 | A101495-ND | 76AC2296 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb 3.0 Stacked A Receptacle Amp - Te Connectivity | |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 100 volts |