TE Connectivity ™ Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1932317-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332016-1932317-6 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: SODIMM Standard Package: 6,000 Mounting: Surface Mount, Right Angle Mounting Feature: Reverse Memory Type: DDR2 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 1932317 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332016-1932317-6 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: SODIMM Standard Package: 6,000 Mounting: Surface Mount, Right Angle Mounting Feature: Reverse Memory Type: DDR2 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 1932317 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332016-1932317-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332016-1932317-6
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332016-1932317-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332016-1932317-6 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: SODIMM Standard Package: 6,000 Mounting: Surface Mount, Right Angle Mounting Feature: Reverse Memory Type: DDR2 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 1932317 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332016-1932317-6
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Reel - TR
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: SODIMM
Standard Package: 6,000
Mounting: Surface Mount, Right Angle
Mounting Feature: Reverse
Memory Type: DDR2 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 1932317
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332016-1932317-6
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details