TE Connectivity USB, DVI, HDMI Connector Assemblies 1932259-1

Description
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - A103924-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A103924-ND
USB, DVI, HDMI Connector Assemblies A103924-ND
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1196315-1932259-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1196315-1932259-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1196315-1932259-1
Win Source Part Number: 1196315-1932259-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-B (USB TYPE-B) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 9 Gender: Receptacle Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Number of Ports: 1 Standard Package: 70 Mounting Feature: Horizontal Insulation Color: Blue Mounting Type: Through Hole, Right Angle Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1932259-1-SI,A10392 4,19322591 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1196315-1932259-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Number of Ports: 1
Standard Package: 70
Mounting Feature: Horizontal
Insulation Color: Blue
Mounting Type: Through Hole, Right Angle
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1932259-1-SI,A103924,19322591
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number A103924-ND 1196315-1932259-1
Product Name USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002412ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details