TE Connectivity DC Jack Connectors 1932154-1

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932154-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932154-1
DC Jack Connectors 1932154-1
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1932154-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1932154-1-ND
Blade Type Power Connector Assemblies 1932154-1-ND
"7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

"7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 1932154-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1932154-1
Blade Type Power Connectors 1932154-1
2MM PITCH BATT PLUG ASSY 7P REV

2MM PITCH BATT PLUG ASSY 7P REV

Supplier's Site Datasheet
2Mm Pitch Battery Plug Assy.7Pos Reverse Te Connectivity - 59Y8161 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Plug Assy.7Pos Reverse Te Connectivity
59Y8161
2Mm Pitch Battery Plug Assy.7Pos Reverse Te Connectivity 59Y8161
2mm pitch Battery Plug Assy.7Pos Reverse

2mm pitch Battery Plug Assy.7Pos Reverse

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1932154-1 1932154-1-ND 1932154-1 59Y8161
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors 2Mm Pitch Battery Plug Assy.7Pos Reverse Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data