TE Connectivity ™ Connectors, Interconnects - Modular Connectors - Jacks 1932112-1

Description
Win Source Part Number: 1060771-1932112-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: LE Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 441 LED Color: Green - Yellow Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 44620-0002; 44050-0003; 6116173-4; 1-406541-8; 6116173-1; RJHSE5080; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1932112
Request a Quote Datasheet
Description
Win Source Part Number: 1060771-1932112-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: LE Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 441 LED Color: Green - Yellow Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 44620-0002; 44050-0003; 6116173-4; 1-406541-8; 6116173-1; RJHSE5080; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1932112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks - 1060771-1932112-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1060771-1932112-1
Connectors, Interconnects - Modular Connectors - Jacks 1060771-1932112-1
Win Source Part Number: 1060771-1932112-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: LE Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 441 LED Color: Green - Yellow Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 44620-0002; 44050-0003; 6116173-4; 1-406541-8; 6116173-1; RJHSE5080; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1932112

Win Source Part Number: 1060771-1932112-1
Category: Connectors, Interconnects>Modular Connectors - Jacks
Series: LE
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 441
LED Color: Green - Yellow
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 44620-0002; 44050-0003; 6116173-4; 1-406541-8; 6116173-1; RJHSE5080;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1932112

Buy Now Datasheet
Electronic Connector - 366-1932112-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
366-1932112-1
Electronic Connector 366-1932112-1
CONN MOD JACK 8P8C R/A SHLD Product overview: 1932112-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1932112-1 can be used for catalog matching and distributor lookup.

CONN MOD JACK 8P8C R/A SHLD Product overview: 1932112-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1932112-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1060771-1932112-1 366-1932112-1
Product Name Connectors, Interconnects - Modular Connectors - Jacks Electronic Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details