TE Connectivity Heat Shrink Tubing 193197P003

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.56 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.56 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 193197P003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
193197P003
Heat Shrink Tubing 193197P003
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.56 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ]
  • Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - 193197P003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
193197P003
shrink tube 193197P003
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 193197P003 193197P003
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details