Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.7 MM , 1.65 MM [.106 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM [.106 INCH ] Compatible Insulation Diameter Range : 2.7 MM [.106 INCH ] Product Length : 18.5 MM [.728 INCH ] Stud Diameter : 3.6 MM [.142 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : 2.08 - 5 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4109 - 10384
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.7 MM , 1.65 MM [.106 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM [.106 INCH ] Compatible Insulation Diameter Range : 2.7 MM [.106 INCH ] Product Length : 18.5 MM [.728 INCH ] Stud Diameter : 3.6 MM [.142 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : 2.08 - 5 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4109 - 10384
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.7 MM , 1.65 MM [.106 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM [.106 INCH ] Compatible Insulation Diameter Range : 2.7 MM [.106 INCH ] Product Length : 18.5 MM [.728 INCH ] Stud Diameter : 3.6 MM [.142 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : 2.08 - 5 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4109 - 10384
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Barrel Type : Open
Contact Underplating Material : Brass
Terminal Orientation : Straight
Terminal Plating Material : Unplated
Dimensions
Barrel Inside Diameter : 2.7 MM , 1.65 MM [.106 INCH , .065 INCH ]
Compatible Insulation Diameter (Max) : 2.69 MM [.106 INCH ]
Compatible Insulation Diameter Range : 2.7 MM [.106 INCH ]
Product Length : 18.5 MM [.728 INCH ]
Stud Diameter : 3.6 MM [.142 INCH ]
Tongue Thickness : .5 MM [.02 INCH ]
Wire Size (MMSQ) : 2.08 - 5
Wire Size (AWG) : 14 - 10
Wire Size (CMA) : 4109 - 10384
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Packaging Quantity : 4000
Product Type Features
Compatible With Discrete Wire Type : Magnet Wire
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M3.5, #6
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]