TE Connectivity Power Cable Assemblies 1929424-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 34 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .22 M  [.721 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Ribbon Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 34 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .22 M  [.721 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Ribbon Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1929424-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1929424-1
Power Cable Assemblies 1929424-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 34 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .22 M  [.721 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Ribbon Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : No
  • Number of Positions : 34
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .9 MM  [.035 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Black
  • Power Cable Assembly Housing Material : PBT GF

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .22 M  [.721 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Ribbon
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Cable Assemblies - 1929424-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1929424-1
Cable Assemblies 1929424-1
Cable Assembly

Cable Assembly

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1929424-1
Cable Assemblies 1929424-1
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1929424-1 1929424-1
Product Name Power Cable Assemblies Cable Assemblies
Cable Length 0.7218 ft (2.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers