Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 28 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 2.25 MM [.089 INCH ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 5.12 MM , 2.7 MM , 2 MM [.21 INCH , .07 INCH , .11 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ] Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 28 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 2.25 MM [.089 INCH ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 5.12 MM , 2.7 MM , 2 MM [.21 INCH , .07 INCH , .11 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ] Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 28 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 2.25 MM [.089 INCH ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 5.12 MM , 2.7 MM , 2 MM [.21 INCH , .07 INCH , .11 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ] Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
Board-to-Board Configuration : Perpendicular
Number of Positions : 28
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Finish : Bright
Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Mating Tab Thickness : .4 MM [.016 INCH ]
Mating Tab Width : 2.25 MM [.089 INCH ]
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 5.12 MM , 2.7 MM , 2 MM [.21 INCH , .07 INCH , .11 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ]
Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ]
Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]