Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Co-Planar Mating & Unmating Configuration : Make First / Break Last Number of Loaded Positions : 35 Number of Positions : 35 Number of Power Positions : 10 Number of Rows : 5 Number of Signal Positions : 25 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy, Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .08 - .762 MICM [3.15 - 30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Blade, Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 MICM [19.68 MICIN ]
Dimensions Connector Height : 14 MM [.551 INCH ] Connector Length : 51.71 MM [2.04 INCH ] Connector Width : 32.5 MM [1.28 INCH ] PCB Thickness (Recommended) : 1.4 - 2.62 MM [.055 - .103 INCH ] Row-to-Row Spacing : 1.5 MM , 2 MM [.079 INCH , .06 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 2 MM , 2.75 MM [.079 INCH , .108 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF
Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Passive Guide Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Screw Mount PCB Mount Retention : With PCB Mount Retention Type : Screw Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 28
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Co-Planar
- Mating & Unmating Configuration : Make First / Break Last
- Number of Loaded Positions : 35
- Number of Positions : 35
- Number of Power Positions : 10
- Number of Rows : 5
- Number of Signal Positions : 25
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy, Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 16
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .08 - .762 MICM [3.15 - 30 MICIN ]
- Contact Shape & Form : Single Beam
- Contact Type : Blade, Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : .5 MICM [19.68 MICIN ]
Dimensions
- Connector Height : 14 MM [.551 INCH ]
- Connector Length : 51.71 MM [2.04 INCH ]
- Connector Width : 32.5 MM [1.28 INCH ]
- PCB Thickness (Recommended) : 1.4 - 2.62 MM [.055 - .103 INCH ]
- Row-to-Row Spacing : 1.5 MM , 2 MM [.079 INCH , .06 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 2 MM , 2.75 MM [.079 INCH , .108 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP) GF
Industry Standards
- Compatible With Agency/Standards Products : CSA
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Passive Guide
- Mating Retention : Without
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Screw Mount
- PCB Mount Retention : With
- PCB Mount Retention Type : Screw Mount
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 28
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- PCB Connector Type : PCB Mount Plug
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit
- Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]