TE Connectivity ™ Backplane Connectors - 1926251-1 1926251-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760738-1926251-1 Series: ICCON, Elcon Packaging: Bulk Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Power Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 1 Power Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760738-1926251-1 Series: ICCON, Elcon Packaging: Bulk Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Power Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 1 Power Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1926251-1 - 760738-1926251-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1926251-1
760738-1926251-1
Backplane Connectors - 1926251-1 760738-1926251-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760738-1926251-1 Series: ICCON, Elcon Packaging: Bulk Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Power Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 1 Power Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760738-1926251-1
Series: ICCON, Elcon
Packaging: Bulk
Number of Positions: 1
Color: Black
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Power
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Contact Layout, Typical: 1 Power
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 407-1926251-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-1926251-1
Electronic Connector 407-1926251-1
CONN PLUG POWER 1POS PCB Product overview: 1926251-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1926251-1 can be used for catalog matching and distributor lookup.

CONN PLUG POWER 1POS PCB Product overview: 1926251-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1926251-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1926251-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1926251-1
Backplane Connectors - Specialized 1926251-1
CONN PLUG POWER 1POS PCB

CONN PLUG POWER 1POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760738-1926251-1 407-1926251-1 1926251-1
Product Name Backplane Connectors - 1926251-1 Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products