TE Connectivity Standard Circular Connectors 1925261-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1925261-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1925261-1
Standard Circular Connectors 1925261-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 3.5

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Circular Connector Assemblies - A118879-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A118879-ND
Circular Connector Assemblies A118879-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
 - 1925261-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular

Circular

Buy Now
Qcm008M5P = Circular Amp - Te Connectivity - 41AJ4998 - Newark, An Avnet Company
Chicago, IL, United States
Qcm008M5P = Circular Amp - Te Connectivity
41AJ4998
Qcm008M5P = Circular Amp - Te Connectivity 41AJ4998
QCM008M5P = Circular

QCM008M5P = Circular

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1925261-1 A118879-ND 1925261-1 41AJ4998
Product Name Standard Circular Connectors Circular Connector Assemblies Qcm008M5P = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data